Safety eyewear features an easy lens replacement system framed in a contemporary style. Wraparound temples provide a nonslip fit and can be adjusted for increased comfort. Multipurpose design is perfect for use when working in construction, foodservice, manufacturing and more. Eyewear meets the military V0 ballistic test for impact and ANSI Z87.1-2003 standards.
Note:
SPECS:
Lens overall width: 136 mm (5.4) nominal "
Lens material: Polycarbonate
Lens coating: Ultra-dura,® Uvextreme® AF
Lens thickness: 2.4 mm (.098) nominal "
Available lens tints: Clear, Amber, Espresso, Gold Mirror, SCT-Reflect 50, SCT-Gray, Red Mirror, Blue Mirror
Replacement lenses available (yes/no): Yes
Rx capable: No
Temple material: Nylon
Temple length: 130-145 mm (5.5-5.7") "
Temple set-back: 110 mm (4.0) nominal "
Temple style: Spatulite
Spectacle weight: 26.5 grams (.8 oz.) approx.
Frame material: Polycarbonate/ABS blend
Available frame colors: Black, Slate Blue
Dielectric frame (yes/no): Yes
Country of origin: Made in USA, mirror lenses made in China