Safety eyewear features a lightweight, over-the-glass unilens design that fits over most Rx eyewear. Adjustable duoflex cushioned temples offer a soft and comfortable fit. Eyewear protects against abrasion, airborne particulates and more.
Note:
SPECS:
Lens overall width: 136mm (5.4) nominal "
Lens material: Polycarbonate
Lens coating: Ultra-dura, Uvextreme AF
Lens thickness: 2mm (.079) minimum "
Available lens tints: Clear, Gray, Amber, Silver Mirror, SCT-Low IR, SCT-Gray, SCT-Vermilion, SCT-Blue, SCT-Reflect 50, Shade 2.0, Shade 3.0, Shade 5.0
Replacement lenses available (yes/no): Yes
Rx Capable: No
Temple material: Nylon
Temple length: 130-150mm (5.5-5.9") "
Temple set-back: 115mm (4.5) nominal "
Temple style: Spatula
Spectacle weight: 27gms (1 oz.) approx.
Frame material: Nylon
Available frame colors: Black, Blue, Patriot RWB
Dielectric frame (yes/no): Yes
Country of origin: Made in USA