Ultra-Spec Safety Glasses

Safety eyewear features a lightweight, over-the-glass unilens design that fits over most Rx eyewear. Adjustable duoflex cushioned temples offer a soft and comfortable fit. Eyewear protects against abrasion, airborne particulates and more.

Manufacturer Part Number
S0112
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

Lens overall width: 158 mm (6.2 nominal) "
Lens material: Polycarbonate
Lens coating: Ultra-dura,® Uvextreme® AF
Lens thickness: 2.0 mm (.08 in) min
Available lens tints: Clear, Gray
Replacement lenses available (yes/no):No
Rx capable: No. Over-the-glass design fits over most Rx eyewear
Temple material: Nylon
Temple length: 110 mm (4.5) "
Temple set-back: 100 mm (4.0) "
Temple style: Duoflex® cushioned
Spectacle weight: 44 grams (1.5 oz.) approx.
Frame material: Not applicable
Available temple colors: Black/Black
Dielectric frame (yes/no): Yes
Country of origin: Made in U.S.A.