Revolutionary face shield provides exclusive protection against rugged jobs. Extremely lightweight, highly adjustable design offers all-day comfort. Face shield provides protection for workers exposed to impact, chemical splash and airborne debris. Dual-position, uncoated visor can be easily replaced. It is made of clear polycarbonate. Washable headband is breathable and quickly removes for cleaning. Large design can be comfortably worn with most goggles and respirators. Face shield offers secondary protection and must be worn with spectacles or goggles. Face shield meets ANSI Z87 standards.
Note:
SPECS:
Visor material: Polycarbonate
Visor coatings: Uncoated, Anti-Fog/Hardcoat
Available visor tints: Clear, Shade 3.0, Shade 5.0
Visor thickness: Clear: 1 mm (.040) uncoated or hardcoat /AF "
Lens thickness: Welding: 1.5 mm (.060) Shade 3.0 and Shade 5.0 "
Shell material: ABS
Suspension materials: Nylon and PP
Replacement visors available (yes/no): Yes
Replacement headbands (yes/no): Yes
Hard Hat Adapter: Available as a separate sku
Available headgear colors: Black
Country of origin: Made in U.S.A