Viper Elite Series DDR4 8GB (2 x 4GB) 3000MHz Kit (Blue)

Patriot's Viper Elite memory modules are designed with true performance in mind. Built for the latest IntelĀ® platforms, the Viper Elite series provides the best performance and stability for the most demanding computer environments.

The Viper Elite series utilizes a custom designed high performance heat shield for superior heat dissipation to ensure rock solid performance even when using the most taxing applications. Built from the highest quality Build of Materials, Patriot's Viper Elite series memory modules are hand tested and validated for system compatibility.

Patriot's Viper Elite series will be offered in dual channel kits, 8GB, 16GB and 32GB, at speeds from 2400MHz up to 3200MHz in red, blue and grey heat shields. They will also be offered in a quad channel kit, 64GB, at speeds up to 2800MHz in a gray heat shield. Hand tested for quality assurance the Viper Elite series is backed by a lifetime warranty.

Manufacturer Part Number
PVE48G300C6KBL
EAN/UPC
0814914021019,814914021019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions 1.37 x 12.24 x 17.78 cm

Capacity 8GB

Memory Speed 3000MHz

DRAM Memory Technology DDR4

DRAM Memory Timings 16-16-16-36

Color Black / Blue

Memory Type Non-ECC Unbuffered

Voltage 1.35V

Memory Configuration Dual Channel Kit

Warranty Limited Lifetime

Certifications RoHS

Country of Origin Taiwan

Unit Dimension Width 13.3 cm

Unit Dimension Height 4.3 cm

Unit Dimension Length 0.68 cm

Unit Weight 63 gm

UPC 0814914021019