Kaliber Gaming MECHLITE Mechanical Gaming Keyboard

Enjoy the exceptional feel and response of mechanical key switches, plus a host of other hot gaming features for a price that won't break the bank.

Mechanical Gaming Keyboard


Kaliber Gaming's MECHLITE Mechanical Gaming Keyboard combines the exceptional feel and response of mechanical key switches with the must-have features gamers demand most. The MECHLITE is first and foremost a professional level keyboard, with a fully mechanical design that was previously out of reach for most gamers. Even with the high cost of mechanical key switches, Kaliber Gaming has still managed to add LED backlight with adjustable brightness and a host of other features for a price that won't break the bank. The MECHLITE's blue style mechanical keys provide a slightly resistive feel and a 'clicky' sound, giving gamers that assurance of positive engagement. Add all 104 anti-ghosting keys with full N-Key Roll Over, 5 macro enabled keys, Windows® key lockout, WASD/arrow key swap, plus customizable 7-pattern LED backlighting and you are ready to start toasting the competition!

Full Mechanical Keys

The MECHLITE features fully mechanical keys using Kaihl blue switches. These keys deliver a positive 'click' engagement and do not require a full range stroke for proper registration. Now you can game faster and with less hand fatigue than ever before!

All NKRO / Anti-Ghosting Keys

The MECHLITE features a complete Anti-Ghosting design which is more accurately referred to as full N-Key Rollover (NKRO), and ensures that every keystroke in every key combination will be registered. MECHLITE helps you play with confidence knowing your keyboard won't hold you back!

Macro Keys

MECHLITE's five programmable buttons can be used to execute a series of keystrokes with only a single press. These are great in-game tools for casting spells, etc. but they can also be used to simplify your life outside of gaming. You can use them for simple text shortcuts like entering passwords or email addresses, or you can trigger multi-key commands to move windows between monitors in Windows 7, and other handy tricks.

Premium Gaming Features

The MECHLITE has a Windows key lock function to prevent accidentally entering menus while gaming, and an All-Key lock that prevents unwanted keystrokes when you have to make a run to the fridge. For left-handed gamers, the W, A, S, D and arrow key functions can be swapped so that both hands can be at an optimal gaming position. The heavy weighted base of the keyboard also increases stability while gaming, to prevent slippage.

LED Backlit Keys with 7 Lighting Patterns

The MECHLITE Gaming Keyboard offers a choice of seven different LED lighting patterns that act like a moving light show for when it's time to add a little 'cool factor' to your gaming experience.

Manufacturer Part Number
GKB710L
EAN/UPC
0881317513618,881317513618
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GKB710L
Operating System Requirements
Windows    Windows XP®, Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10

Housing
Case    ABS Plastic
Interface    USB 3.0, 2.0 & 1.1
Cable Length    61" (155cm)

Environment
Humidity    8%~90% RH
Operation Temperature    -20~50 degrees C
Storage Temperature    -20~65 degrees C

Dimensions GKB710L
Unit Dimensions
Height: 1.46" (3.71cm)
Depth: 5.6" (14.2cm)
Length: 17.4" (44.2cm)
Unit Dimensions
Height: 1.46" (3.71cm)
Depth: 5.6" (14.2cm)
Length: 17.4" (44.2cm)

Unit Package Dimensions
Height: 2.4" (6.0cm)
Depth: 7.5" (19.0cm)
Length: 19.1" (48.6cm)

Master Carton
Width: 15.3" (38.8cm)
Height: 8.9" (22.5cm)
Depth: 20.1" (51.0cm)
Master Carton Qty. 6

Weight
Master Carton Wt.: 20.7lb (9.4kg)
Unit Pack Wt.: 3.2lb (1.4kg)
Unit Wt.: 2.67lb (1.2kg)