Reduce boot up, calculation, and graphics response times and revolutionize how your HP Business Notebook handles large files with the HP 256GB 2280 M2 PCIe 3x4 NVME, a remarkably affordable and innovative PCIe-based NVMe memory SSD storage solution.
Blazingly fast
Help reduce your work time, and realize expanded performance gains in applications that require random access, with a solid state drive powered by ultra-fast M.2 PCIe NVMe technology.
Amazingly affordable
Enjoy premium performance at a fraction of the cost with this innovative solution.
Note:
Supported Operating Systems
Compatible operating systems: Windows® 7 Home Basic 32-bit, Windows 7 Home Premium 32- and 64-bit, Windows 7 Professional 32- and 64-bit, Windows XP Professional 32-bit, Windows XP Professional x64 or Windows XP Home. No driver is required for this device, although the HP-tested driver is recommended. Native support is provided by the operating system.
Box contents
What's in the box:
256 GB SSD M.2
Documentation
Storage Specifications
Capacity native: 512GB
Drives
Hard disk drive speed:
Sequential Write speed: Up to 1260 MB/s
Sequential Read speed: Up to 2150 MB/s
Connectivity and Communications
Connector description: M.2 PCIe Gen 3x4 NVMe
Transfer rate: Up to 100 MB/s (Support Ultra DMA 5)
Weights
Weight: 10 gr
Dimensions
Minimum dimensions (W x D x H): 80.15 x 22.15 x 2.38 cm
Warranty
Warranty: Each HP Storage Solution carries a one-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.