Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Supported Operating Systems
Compatible operating systems:
- Windows® 7 Home Basic 32-bit, Windows 7 Home Premium 32- and 64-bit, Windows 7 Professional 32- and 64-bit, Windows XP Professional 32-bit, Windows XP Professional x64 or Windows XP Home. No driver is required for this device, although the HP-tested driver is recommended. Native support is provided by the operating system.
Box contents
What's in the box:
- 512 GB SSD M.2
- Documentation
Storage Specifications Capacity native: 512GB
Drives Hard disk drive speed:
Sequential Write speed: Up to 1500 MB/s
Sequential Read speed: Up to 2150 MB/s
Connectivity and Communications Connector description: M.2 PCIe Gen 3x4 NVMe
Transfer rate: Up to 100 MB/s (Support Ultra DMA 5)
Weights Weight: 10 gr
Dimensions Minimum dimensions (W x D x H): 80.15 x 22.15 x 2.38 cm
Warranty Warranty: One-year limited warranty.