Dynadock U3.0 – Glossy Black

Manufacturer Part Number
PA3927E-3PRP
EAN/UPC
4051528203479
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

PC connection: USB 3.0 / USB 2.0

Resolution: Single - 2048 x 1152 Dual Head – 2048 x 1152

Supported video mode: Mirror Desktop, Extended Desktop, Primary Display

Video interface: HDMI, DVI-I

Audio interface:

  • Headphone (3.5mm audio out)
  • Microphone (3.5mm audio in)
  • 5.1 audio (3.5mm audio out) 

Other interface: DVI-I to VGA adaptor

LAN: Gigabit LAN

Additional features: Toshiba USB Sleep-and-Charge technology (front 2x USB 3.0), security lock slot

Power supply: AC:100 - 240V, 19V /2.37A
Partnumber:
  • PA3822U-1ACA (2-pin) / G71C000AR210
  • PA3822U-1ACA (2-pin) / G71C000AT210 

Power cord: EU / UK (2 pin)

Compatibility: USB 3.0

System requirements:
  • USB 3.0 or 2.0 port (3.0 recommended for optimal performance)
  • Microsoft® Windows 10 (32bit/64bit edition), Microsoft® Windows 8.1(32bit/64bit edition), Microsoft® Windows® 7 (32bit/64bit edition)
  • 1.4 GHz or higher processor (Intel® Core™ 2 Duo family, or AMD Turion 64x2, or compatible processor recommended. Intel® Core™ 2 Duo 2.4 GHz/AMD Turion II or higher processor recommended for optimal video performance)
  • 2 GB memory or higher
  • 50 MB of available disc space 

Box content:
  • dynadock™ U3.0
  • DVI-I to VGA adaptor
  • Base plate
  • USB 3.0 cable
  • AC adaptor and power cord
  • Quick Start Guide
  • Warranty Leaflet
Dimensions (mm): 114 x 130 x 233mm (including base)

Weight (g): 530g (including base)

Colour: glossy black

Optional accessories: None