Chromebook 11 Chromebook

Connect to your business easily.

Manage daily tasks and be productive with an affordable laptop that’s easy to use, secure and features up to a 10-hour battery.

Fast: Chromebook 11 is easy to use, boots in seconds and comes with your favorite Google apps.

Secure: Built in multiple layers of security to help keep users safe from viruses and malware. In addition, updates happen automatically, for free. You will never need to purchase or install upgrades manually.

Manufacturer Part Number
7F23P
EAN/UPC
0884116211723,884116211723
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor • 4th Gen Intel® 2955U processor
  • Operating System • Chrome OS®
  • Memory1 Options • 2GB DDR3L, 4GB DDR3L
  • Chipset and Intel Responsiveness
  • Technologies
  • Intel® HM77
  • Graphics1 Options • Intel® HD Graphics for Intel® Celeron processors
  • Display Options • 11.6” LCD Min 1366x768 / HDMI 1080p output,
  • Intel® HD Graphics.
  • Storage3
  • Options • 16GB Solid State Drive2
  • Optical Drive Options • N/A
  • Multimedia Options • Integrated 720p HD video webcam, High Quality Speakers,
  • Stereo headphone/microphone combo jack, Integrated
  • microphone
  • Battery Options • 3 cell (51 WHr)
  • Power Options • 65W AC adapter
  • Connectivity • Wireless LAN Options: 802.11 a/b/g/n + Bluetooth 4.0
  • Ports, Slots & Chassis • USB 3.0 (2), HDMI, SD Card Reader, Kensington lock slot,
  • Stereo headphone/microphone combo jack
  • Dimensions & Weight4 • 24.6 mm x 294.64 mm x 200.7 mm (w/ 3 cell)
  • • 0.97” x 11.6” x 7.9” (w/ 3 cell)
  • • Starting weight: 2.9 lbs/1.3 kg with 3-cell battery
  • Regulatory and Environmental
  • Compliance
  • • Pending Certification
  • Systems Management & Security • Google Chrome Management Console ®
  • Warranty & Support Services • Limited Hardware Warranty5Extended Warranty: up to 4
  • years. Premium: ProSupport with Rapid RfR Accidental
  • Damage, Battery Replacement, Asset Recover Service.
  • Configuration Services6 • Asset Tagging, Reporting, and Laser Etching
  • Logistic Services6 • Packaging Services, Warehousing Services, and Transportation
  • Services
  • Deployment Services6 • Standard Managed Deployment, Custom Managed Deployment,
  • and “White Glove” Enrollment7