Chromebook 11 Notebook

Enabling affordable & comprehensive 1:1
computing ecosystem at school and home.

Designed for 1:1 computing
The Dell Chromebook 11 delivers the essential functionality students need to access information,
create and collaborate, whether they are online or off. With a comprehensive array of free and cost effective educational applications and productivity tools accessible through the Chrome Web Store or as pre-installed application packs (“app packs”), the Dell Chromebook 11 makes student computing initiatives affordable and easy to implement.

Manufacturer Part Number
T4MRY
EAN/UPC
0884116211716,884116211716
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Celeron N2840 Processor (Dual Core, 2.16GHz)

Operating System

  • Chrome OS®

Memory5

  • 2GB DDR3L / 4GB DDR3L

Chipset

  • Intel® HM77

Video Card

  • Intel® HD Graphics for Intel® Celeron processors

Display

  • 11.6" Anti-Glare HD LCD or optional Touch HD LCD with Corning® Gorilla® Glass

Audio and Speakers

  • Internal Speaker, Combo Mic/Headphone Jack

Hard Drive

  • 16GB eMMC Solid State Drive

Power

  • 65W AC adapter

    Battery
    3 cell (43 WHr)

Primary Battery

  • 3 cell (43 WHr)

Camera

  • Integrated 720p HD video webcam

Warranty

  • Warranty & Support Services Limited Hardware Warranty6 / Extended Warranty: Up to 4 years Premium: ProSupport with NBD Onsite and Premium Phone Support
    Battery Replacement, Accidental Damage Service

Security

  • Dell KACE / Google Chrome Management Console®

Wireless

  • Wireless 2x2 LAN Options: 802.11 ac/a/b/g/n + Bluetooth 4.0

Miscellaneous

  • Color - Foggy Night

Input Methods

  • Chrome OS layout with spill protection

Dimensions

  • Height (back): 21.0mm (0.83"); Height (front):20.1mm (0.79") x Width: 297.0mm (11.69") x Depth: 217.7mm (8.57") Weight: 1245g (2.74lbs); 2.91lbs (1320g) with touch

Ports

  • 1x USB 3.0 with BC1.2 charging
    1x USB 2.0
    HDMI 1.4
    SD/Multi Card Slot (push-Push type)
    Kensington lock slot
    Stereo headphone and microphone combo jack
    180 degree LCD hinge

Chassis

  • Interactive Light
    3 color LED light will accommodate software apps

    Keyboard
    Chrome OS layout with spill protection

    Touchpad
    100mm x 56mm with spill protection

    Testing
    Mil-spec tested for drops, spills on the keyboard and track pad, vibration, heat, humidity, dust and dirt

Regulatory

Regulatory and product certification for US and EMEA