Venue Keyboard-Venue 10 Pro Model 5055

Comfortable typing for increased productivity

The Venue 10 Pro 5000 Series (Model 5055) has comfortably–sized and well–spaced keys that make typing easy and natural–just like typing on a laptop computer. Plus, a high–precision, gesture touch pad gives you control similar to that of a mouse so you can work quickly and accurately with this Windows compliant keyboard.

Shift from tablet to notebook effortlessly

With the Venue 10 Pro 5000 Series (Model 5055) it's easy to transform your tablet to a notebook experience. Simply snap your tablet into the lightweight, yet sturdy, keyboard for the transformation – now you're ready for a notebook experience.

Media-consumption mode

Reverse–dock your tablet to watch your favorite movies at a comfortable viewing angle. This is an especially convenient solution for travelers with limited space – a multi–angle hinge docks your tablet while occupying only a small amount of space.

Manufacturer Part Number
2HYNT
EAN/UPC
0884116179917,884116179917
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type: Keyboard - wired
Features: Integrated touchpad
Color Black
Dimensions (WxDxH): 6.9 in x 10.4 in x 0.4 in
Weight: 22.08 oz
Manufacturer Warranty: 1 year warranty

General
Device Type: Keyboard - wired

Input Device
Features: Integrated touchpad
Width: 6.9 in
Depth: 10.4 in
Height: 0.4 in
Weight: 22.08 oz

Miscellaneous
Color: Black

Manufacturer Warranty
Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year