
Transfer files to and from any OTG-compatible device (smartphone) using Store 'n' Go Dual USB Flash Drive. Save time and storage space by directly accessing stored content, like photos and songs, from your smartphone or tablet. Simply plug in the 32GB drive and start playing, saving or transferring your files. With a micro-USB connector on one end and a USB Type-A 2.0 connector on the other, this drive also functions as a standard USB flash drive so you don't need to carry around separate drives. With direct access to your files, you don't have to use workarounds, such as emailing things to yourself.
Note:
Product Number: 99139
Pack Size: 1 ea
Capacity/Speed: 32GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 ea )
Pallet Qty: 8640 (1 ea)
Product Information
L x D x H (in): 1.34 x 0.71 x 0.32 (3.4 x 1.8 x 0.81 in cm)
Weight: 0.01 lbs ( 0 kg )
Packaging Information
L x D x H (in): 3.50 x 0.37 x 5.32 (8.89 x 0.94 x 13.51 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394299139 7
Sub-carton Information
L x D x H (in): 3.74 x 1.02 x 5.35 (9.5 x 2.59 x 13.59 in cm)
Weight: 0.14 lbs ( 0.06 kg )
UPC#: 2002394299139 1
Master Case Information
L x D x H (in): 15.83 x 7.05 x 6.50 (40.21 x 17.91 x 16.51 in cm)
Weight: 3.97 lbs ( 1.8 kg )
UPC#: 5002394299139 2