16GB Store 'n' Go Dual USB Flash Drive for OTG Devices

Transfer files to and from any OTG-compatible device using this Store 'n' Go Dual USB Flash Drive. Save time and storage space by directly accessing stored content, like photos and songs, from your smartphone or tablet. Simply plug in the drive and start playing, saving or transferring your files. With a micro-USB connector on one end and a USB Type-A 2.0 connector on the other, this 16GB drive also functions as a standard USB flash drive. That way, you don't need to carry around separate drives. With direct access to your files, you don't have to use workarounds such as emailing things to yourself.

Manufacturer Part Number
99138
EAN/UPC
0011179991389,011179991389
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 99138
Pack Size: 1 USB Drive
Capacity/Speed: 16GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (1 USB Drive)
Pallet Qty: 8640 (1 USB Drive)

Product Information
L x D x H (in): 1.34 x 0.71 x 0.32 (3.4 x 1.8 x 0.81 in cm)
Weight: 0.01 lbs ( 0 kg )

Packaging Information
L x D x H (in): 3.50 x 0.37 x 5.32 (8.89 x 0.94 x 13.51 in cm)
Weight: 0.03 lbs ( 0.01 kg )
UPC#: 02394299138 0

Sub-carton Information
L x D x H (in): 3.74 x 1.02 x 5.35 (9.5 x 2.59 x 13.59 in cm)
Weight: 0.14 lbs ( 0.06 kg )
UPC#: 2002394299138 4

Master Case Information
L x D x H (in): 15.83 x 7.05 x 6.50 (40.21 x 17.91 x 16.51 in cm)
Weight: 3.97 lbs ( 1.8 kg )
UPC#: 5002394299138 5