PLW1010 Powerline Network Adapter

Extended WiFi. Just an Outlet Away.

Easily extend your WiFi network so you can enjoy fast reliable access for your smart TVs, streaming players, and game consoles, up to 1000Mbps. Plug the PowerLINE Essentials Edition adapter into your modem or router, then plug in the companion PowerLINE WiFi Essentials Edition access point to an electrical outlet. It’s that easy.

Get Connected with Powerline

Broaden the reach of your wireless and wired network using your home electrical wiring. Connect the NETGEAR PowerLINE adapter to your modem or router, then simply plug-in the companion NETGEAR PowerLINE WiFi  access point wherever you want WiFi.

Next Generation Powerline

Very fast speed—Up to 1000Mbps.

Reliable Networking

Connect multiple adapters to expand your wired network reliably.

Latest Technology

Homeplug AV2 support for Gigabit speeds through your electrical outlets for improved coverage.

Plug-and-Play

Set up in minutes, no need to configure or install software.

Energy-saving

Automatically powers down when not in use.

Push-and-Secure

Encrypts Powerline network connections with the touch of a button.

Manufacturer Part Number
PLW1010-100NAS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: PLW1010

Powerline Technology

  • Homeplug AV2 compliant

Powerline Performance

  • 1000 Mbps†

WiFi Performance (if applic)

  • 802.11ac

Number of Ethernet ports

  • One (1) 10/100/1000 Gigabit Ethernet port on each adapter

Key Features

  • Gigabit PowerLINE WiFi speed
  • Perfect for connecting smart TVs, streaming players & game consoles
  • Ideal for 4K HD streaming & lag-free gaming
  • Typical coverage up to 500 m²†
  • Pick-a-plug LED for highest possible performance
  • Sets up in minutes, no need to install software
  • Secures the network connection with the touch of a button

Security

  • Push and Secure button

Physical Specifications

  • PowerLINE WiFi 1000 Essentials Edition Access Point (PLW1010) Dimensions: 121 x 87 x 38 mm (4.75 x 3.44 x 1.5 in)
  • PowerLINE WiFi 1000 Essentials Edition Access Point (PLW1010) Weight: 266 g (0.59 lb)
  • PowerLINE 1000 Adapter (PL1010) Dimensions: 100 x 59 x 35.9 mm (3.9 x 2.3 x 1.4 in)
  • PowerLINE 1000 Adapter (PL101000) Weight: 126 g (0.28 lb)

Package Contents

  • One (1) PowerLINE WiFi 1000 Essentials Edition Access Point (PLW1010)
  • One (1) PowerLINE 1000 Essentials Edition Adapter (PL1010)
  • Two (2) 2 m (6.5 ft) Ethernet cables
  • Quick install documentation

Standards

  • 10/100/1000 Mbps† Gigabit Ethernet port
  • HomePlug® AV2 compliant*
  • IEEE® 1901 and IEEE® 802.3 compliant
  • 100–240 V/2.5–5.0 watt

System Requirements

  • RJ-45 Ethernet port to connect via Ethernet cable
  • 2.4 GHz/5 GHz 802.11 b/g/n/ac wireless interface to connect wirelessly to PLW1010
  • Microsoft® Windows® 8, 7, Vista®, XP or Mac OS® X to install software utility

* Requires use of HomePlug AV compatible Powerline device (one PLW1010 and one PL1010 included). For a complete list of HomePlug AV certified devices, please check www.homeplug.org/certified_products.

† Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and data over distance will vary. Network conditions and environmental factors, including volume of network traffic, building material and construction, and network overhead, result in lower actual data throughput rate and wireless coverage.

Outlets must be electrically connected in order for Powerline devices to provide a network connection between them.