PowerLINE 1000 + WiFi

Extend Your WiFi Network at 1000 Mbps Speeds

Use your existing electrical wiring to extend your WiFi Internet access to any room in your house. Just plug the PowerLINE Adapter into your modem or router, then plug in the companion PowerLINE WiFi access point to an electrical outlet. It’s that easy. With 1000 Mbps speed and Homeplug AV2 support, the PowerLINE WiFi 1000 is perfect for connecting smart TVs, streaming players, and game consoles wirelessly.

Extend Your Network Anywhere

Create a seamless wired connection in any room in your home, even if it’s far away from your router.

PowerLINE 1000 with WiFi

Learn more about the PowerLINE WiFi 1000 adapter and how it can improve your wired and wireless connections by simply plugging into an electrical outlet.

Get Connected with Powerline

Broaden the reach of your wireless and wired network using your home electrical wiring. Connect the NETGEAR PowerLINE adapter to your modem or router, then simply plug-in the companion NETGEAR PowerLINE WiFi access point wherever you want WiFi.

Next Generation Powerline

Very fast speed—Up to 1000 Mbps.

Reliable Networking

Connect multiple adapters to expand your wired network reliably.

Latest Technology

Homeplug AV2 support for Gigabit speeds through your electrical outlets for improved coverage.

Plug-and-Play

Set up in minutes, no need to configure or install software.

Energy-saving

Automatically powers down when not in use.

Push-and-Secure

Encrypts Powerline network connections with the touch of a button.

Manufacturer Part Number
PLW1000-100NAS
EAN/UPC
0606449109856,606449109856
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number

PLW1000

Powerline Technology

  • Homeplug AV2 compliant

Powerline Performance

  • 1000 Mbps†

WiFi Performance

  • 802.11ac

Number of Ethernet ports

  • One (1) 10/100/1000 Gigabit Ethernet port on each adapter

Key Features

  • Gigabit PowerLINE WiFi speed
  • Perfect for connecting smart TVs, streaming players & game consoles
  • Ideal for HD streaming & lag-free gaming
  • Typical coverage up to 500 m²†
  • Pick-a-plug LED for highest possible performance
  • Sets up in minutes, no need to install software
  • Secures the network connection with the touch of a button

Security

  • Push and Secure button

Product diagram

Physical Specifications

  • PowerLINE WiFi 1000 Access Point (PLW1000) Dimensions: 121 x 87 x 38 mm (4.75 x 3.44 x 1.5 in)
  • PowerLINE WiFi 1000 Access Point (PLW1000) Weight: 266 g (0.59 lb)
  • PowerLINE 1000 Adapter (PL1000) Dimensions: 100 x 59 x 35.9 mm (3.9 x 2.3 x 1.4 in)
  • PowerLINE 1000 Adapter (PL1000) Weight: 126 g (0.28 lb)

Package Contents

  • One (1) PowerLINE WiFi 1000 Access Point (PLW1000)
  • One (1) PowerLINE 1000 Adapter (PL1000)
  • Two (2) 2 m (6.5 ft) Ethernet cables
  • Quick install documentation

Standards

  • 10/100/1000 Mbps† Gigabit Ethernet port
  • PowerLINE WiFi 1000 Access Point (PLW1000): IEEE® 2.4 GHz/5 GHz 802.11 b/g/n/ac wireless interface
  • HomePlug® AV2 compliant*
  • IEEE® 1901 and IEEE® 802.3 compliant
  • 100–240 V/9.3 watt

System Requirements

  • RJ-45 Ethernet port to connect via Ethernet cable
  • 2.4 GHz/5 GHz 802.11 b/g/n/ac wireless interface to connect wirelessly to PLW1000
  • Microsoft® Windows® 8, 7, Vista®, XP or Mac OS® X to install software utility

1 Compared to previous 500Mbps Powerline products.

* Requires use of HomePlug AV compatible Powerline device (one PLW1000 and one PL1000 included). For a complete list of HomePlug AV certified devices, please check www.homeplug.org/certified_products.

† Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and data over distance will vary. Network conditions and environmental factors, including volume of network traffic, building material and construction, and network overhead, result in lower actual data throughput rate and wireless coverage.

Outlets must be electrically connected in order for Powerline devices to provide a network connection between them.

NETGEAR Warranty
  • This product is backed by a NETGEAR limited 1-year Hardware Warranty.
  • 24/7 basic technical support provided for 90 days from purchase date, when purchased from a NETGEAR authorized reseller