8-port 10/100Base-TX Compact Unmanaged Switch

This is a 8-port 10/100Base-TX compact switch with an internal power supply, it autonegotiates 10/100Mbps connections for fast and simple switching in workgroup, small office and home environment.

Manufacturer Part Number
S8TXA-NA
EAN/UPC
0648077030805,648077030805
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Standards:

  • IEEE 802.3™
  • IEEE 802.3u
  • IEEE 802.3az
  • IEEE 802.3x
Protocols : CSMA/CD
Technology : Store and Forward switching architecture
Connectors : 8 10/100 RJ45
MAC Address : 2K MAC address table
Memory Buffer : 96K bytes
LED Indications : 1*power LED (Power: Green)
8*port LEDs Link / Activity (Green)
Back Plane : 1.6 Gbps
Dimensions :
Width: 7.6” [193 mm]
Depth: 3.31” [84 mm]
Height: 1.02” [26 mm]
Weight : 9.6 lbs. [4.35 kg]
Input Power : Internal Power: 100 - 240VAC
Power : 1.72Watts (maximum)
Environment :
Operating: 0°C to 40°C
Humidity: 10% to 90% (non-condensing)
Compliance :
Safety : LVD
Emissions: FCC; CE Mark Class A
Warranty : Lifetime