V550 Fully Modular Power Supply

V Series are fully modular PSU with a compact and quiet engineering.  
Maintain whisper-quiet operation through the addition of the high performance Silencio FP fan and 100% Japanese capacitors for a power package that lets you build with total confidence.
A Cooler Master exclusive 3D circuit design delivers more power in a smaller package. Clean stable voltages contribute to less stress on valuable components extending system life and reducing system instability.

Manufacturer Part Number
RS550-AFBAG1-US
EAN/UPC
0884102027215,884102027215
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: RS550-AFBAG1-US
Type: ATX 12V v2.31
Fully Modular
Dimension (W x L x H): 140 x 150 x 86 mm
5.5 x 5.9 x 3.38 in
Input Voltage: 100-240 Vac (Full Range)
Input Current: 8 - 4A
Input Frequency Range: 60 - 50Hz
PFC: Active PFC (>0.9)
Power Good Signal: 100-500ms
Hold Up Time: >16ms
Efficiency: 90% Typically
MTBF: >100,000 Hours
Protection: OVP/UVP/OPP/OTP/SCP/OCP
Output Capacity: 550W
Operation Temperature: 0~40°C
Regulatory: CE/TUV/TUV-SUDNRTL/FCC/GOST/CCC/BSMI/C-tick/KCC
Fan: 120mm Silencio FP Fan
Certifications: 80 Plus Gold
Connector: Motherboard 20+4 Pin x1
CPU 12V 4+4 Pin x1
PCIe 6+2 Pin x2
SATA x6
4 Pin Peripheral x3
4 Pin Floppy x1
Item Weight: 1.5 kg
3.3 lbs
Warranty: 5 Years - Gold Guarantee