Expanded screen real-estate in an ultra-thin and dynamic display. The engaging HP Pavilion 27xw IPS LED Backlit Monitor delivers ultra-wide IPS viewing, crisp Full-HD resolution, a 10,000,000:1 dynamic CONTRAST ratio, and Technicolor color certification. You are assured to illuminate every detail across the broad 68.58 cm (27") diagonal display.
Amazing angles
Share consistent high-color fidelity with In-Plane Switching (IPS) technology across a 68.58 cm (27") diagonal screen. A stunning vantage point for everyone, from almost any angle.
Distinctively modern and accessible
The contemporary thin profile is enhanced by the modern white and silver colors. The open WEDGE stand design provides convenient access to VGA and HDMI port connections.
Captivating imagery
Color and clarity radiate from the screen with Full HD 1920 x 1080 resolution, incredible 10,000,000:1 dynamic contrast ratio, 16:9 aspect ratio and quick 8 ms response time.
Note:
Specifications:
Display specifications
Display size (diagonal) 68.58 cm (27")
Panel active area 597.88 x 336.31 mm
Display type IPS w/LED backlight
Aspect ratio 169
Native resolution 1920 x 1080
Pixel pitch 0.311 mm
Display color Up to 16.7 million colors supported (through FRC technology)
Brightness 250 cd/m²
Contrast ratio
10001 static
100000001 dynamic
View angle
178° horizontal
178° vertical
Response time 8 ms gray to gray
Tilt and swivel angle
Tilt -2 to +25°
Display features
Plug and Play
User programmable
Language selection
On-screen controls
LED Backlights
In plane switching
Display scan frequency (horizontal) Up to 80 kHz
Display scan frequency (vertical) Up to 76 Hz
Onscreen controls
Menu (Select/OK)
Brightness ("-")
Auto ("+")
Next Input (Back/Cancel/Exit)
Power
Physical security Security lock-ready (lock is sold separately)
VESA mount
Adaptor sold separately
Connectivity
Input connector
1 VGA
2 HDMI (with HDCP support)
Dimension and weight
Weight 5.6 kg (with stand); 4.3 kg (without stand) (12.34 lb (with stand); 9.5 lb (without stand))
Dimensions (W x D x H) 62.26 x 16.4 x 45.46 cm (with stand); 62.1 3x 50.6 x 37.23 cm (without stand) (24.51 x 6.5 x 17.9 in (with stand); 24.5 x 2 x 14.7 in (without stand))
Power and operating requiments
Power supply type
Input voltage 100-240 VAC at 50 - 60 Hz
Power consumption 32W maximum, 31W typical
Standby mode 0.5W
Power consumption (on-mode) 26 W
Power consumption 39 kWh (Energy consumption 39 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used. )
Power consumption (standby) 0.50 W
Power consumption (off-mode) 0.30 W
Operating temperature range 5°C - 35°C
Operating humidity range 20% - 80% (non-condensing)
Energy efficiency class A
Environmental
Mercury-free LED backlighting
Arsenic-Free Display Glass
Low Halogen
Energy Efficiency
Energy efficiency class A
Display size (diagonal) 68.58 cm (27")
Power consumption (on-mode) 26 W
Power consumption39 kWh
(Energy consumption 39 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used. )
Power consumption (standby) 0.50 W
Power consumption (off-mode) 0.30 W
Resolution (native) 1920 x 1080
Certifications and compliance
Certifications and compliances
CB
CE
ERP
ISO
TUV-Bauart
EAC
EEI
IS 1121
SASO
SABS
CSA
FCC
ICES-003
NOM
S mark
VCCI
KC(safety+EMC)
PSB
ISC
CCC
CECP
CEL
BSMI
RCM
MEPS
E-standby
Vietnam Energy
Technicolor Certified
What's included
Warranty 1 year HP Commercial Guarantee
What's in the box
External power supply
AC power cord
VGA cable
CD (includes U.G.; warranty; drivers)
Service phone list card
Hard copy warranty booklet
Additional Signal Cables