Pavilion x2 - 12-b010nr (ENERGY STAR)

When life demands flexibility, you need an affordable PC that pushes the limits of what you expect. Designed to power through your days, the 30.5 cm (12'') diagonal Pavilion x2 delivers four versatile modes for the price of one.

Manufacturer Part Number
T6S90UA#ABA
EAN/UPC
0889894995742,889894995742
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Product number:

T6S90UA

Product name:

HP Pavilion x2 - 12-b010nr (ENERGY STAR)

Microprocessor:

Intel® Atom™ x5-Z8500 (1.44 GHz, up to 2.24 GHz, 2 MB cache, 4 cores)

Memory, standard:

2 GB LPDDR3-1600 SDRAM (onboard)

Video Graphics:

Intel HD Graphics

Hard Drive:

64 GB eMMC

Display:

12" diagonal WUXGA+ IPS WLED-backlit multitouch-enabled (1920 x 1280)

Keyboard:

Full-size island-style keyboard

Pointing device:

HP Imagepad with multi-touch gesture support

Wireless Connectivity:

802.11a/b/g/n/ac (1x1) and Bluetooth® 4.0 combo (Miracast compatible)

Expansion slots:

1 microSD media card reader

External Ports:

1 micro HDMI; 1 headphone/microphone combo; 1 USB 2.0; 1 USB 3.1 (Type-C)

Minimum dimensions (W x D x H):

30 x 21 x 0.84 cm (tablet); 30 x 22 x 1.9 cm (tablet and base)

Weight:

0.76 kg (tablet); 1.47 kg (tablet and base)

Power supply type:

45 W AC power adapter

Battery type:

2-cell, 33 Wh Li-ion polymer

Webcam:

HP TrueVision HD Webcam (front-facing) with integrated dual array digital microphone

Audio features:

B&O PLAY with 2 speakers

Software

Operating system:

Windows 10 Home 64

Software - Productivity & finance:

Buy Office

Pre-installed software:

Evernote Premium; Netflix; TripAdvisor

HP apps:

HP Connected Photo; HP ePrint; HP Support Assistant

Software included:

McAfee LiveSafe™