Intel® Ethernet Converged Network Adapters X710
Intel continues its history of Ethernet leadership by introducing the latest 10 gigabit family of adapters, powered by the Intel® Ethernet Controller X710.
The Intel® Ethernet Converged Network Adapter X710 family addresses the demanding needs of the next-generation agile data center by providing unmatched features for virtualization, flexibility for LAN and SAN networking, and proven reliable performance.
The family of adapters delivers superior performance up to 80 Gb/s (40 Gb/s Tx; 40 Gb/s Rx) bidirectional throughput (quad-port adapter required) in a PCI Express* v3.0 x8 slot.
Note:
Specifications
Essentials
Status : Launched
Launch Date : Q4'14
Vertical Segment : Server
Cable Medium : Copper
Cabling Type : SFP+ Direct Attached Twin Axial Cabling up to 10m
Bracket Height : Low Profile and Full Height
Recommended Customer Price : $341.00 - $354.00
Ethernet Controller : Intel® Ethernet Controller X710-AM2
Product Brief : Link
Networking Specifications
# of Ports : Dual
System Interface Type : PCIe v3.0 (8.0 GT/s)
Intel® Virtualization Technology for Connectivity (VT-c) : Yes
Speed & Slot Width : 8.0 GT/s, x 8 Lane
Controller : Intel(R) X710
Package Specifications
Low Halogen Options Available : See MDDS
Advanced Technologies
iWARP/RDMA : No
Intel® Ethernet Power Management : Yes
Intel® Data Direct I/O Technology : Yes
Intelligent Offloads : Yes
Storage Over Ethernet : iSCSI NFS