THERON Plus Smart Mouse

The THERON Plus+ SMART MOUSE – the world's first patented design smart mouse that built with an upgraded AVAGO laser sensor with up to 8200 DPI that consist an additional integrated Bluetooth communications device to sync your mobile device (iOS/Android) with Tt eSPORTS PLUS+, the mobile application that can store gamers’ stats to the Tt eSPORTS PLUS+ Community & Data Management Platform.

INTERNET OF THINGS (IoT) CONCEPT

On the basis of the I.o.T. (Internet of Things) concept, users can obtain and share gaming performance data. Additionally, users are capable of analyze statistics records for improved strategies via data management on both PC or mobile devices – anytime anywhere. With Tt eSPORTS’ Plus+ mobile application, you can even review all recorded performance histories on your mobile devices.

Tt eSPORTS THERON PLUS+ Quick Look

Tt eSPORTS PLUS+ MOBILE APPLICATION

This mobile application is an application made strongly for Tt eSPORTS’ SMART MOUSE that will offer a user-friendly UI to record and display gaming performance statistics for Tt eSPORTS’ newly launched THERON PLUS+ Smart Mouse. With the Bluetooth 4.0 technology built in the Smart Mouse, it records gamers’ performance statistics to Tt eSPORTS PLUS+ application, breaking them down by distance, clicks, actions per minute and lift-offs; and further splitting by the minute and with average totals that make fun by gamification! The Mobile App also provides users a platform, Tt eSPORTS PLUS+ Community & Data Management Platform to further analyze your stats, compare your usage with pro players & challenge your friends to mouse usage competitions. Tt eSPORTS PLUS+ mobile application is currently available for download on both iOS/Android mobile device of your choice.

MOBILE SUPPORT

The Tt eSPORTS Plus+ application is available for the iOS/Android mobile device of your choice. The application will offer a user-friendly UI to record and display stats.

Tt eSPORTS PLUS+ Community & Data Management Platform

The Tt eSPORTS PLUS+ Community & Data Management Platform not only provides users a platform to analyze your stats, but also compare your usage with pro players & challenge their friends to mouse usage competitions.

KNOW THE GAMERS!

Record and post your gameplay performance and share your location/journey with friends, fans and generations to come on the community and social networks.

3 LAYER INTEGRATION

The THERON Plus+ SMART MOUSE integrates with the Tt eSPORTS Plus+ application to record all your mouse usage stats onto the mobile device of your choice. From there the Tt eSPORTS Plus+ application will feature enhanced social media integration as well as storing your stats onto cloud at the Tt eSPORTS PLUS+ Community & Data Management Platform.

SHARE IT! THE SOCIAL MEDIA!

The Tt eSPORTS Plus+ application can share news of each recorded log to your social media of choice. Which will direct users to the analysis page on the Tt eSPORTS PLUS+ Community & Data Management Platform.

ENHANCED AVAGO LASER SENSOR WITH BLUETOOTH 4.0

The upgraded AVAGO laser sensor with additional Bluetooth 4.0 is very accurate in precision and has an astounding control speed. It equipped with the most cutting-edge, innovative and improved sensor yet, the all-new 8200 DPI laser sensor. It traces so accurately that you always strike precisely.

Manufacturer Part Number
MO-TRP-WDLOBK-06
EAN/UPC
0841163061961,841163061961
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: BLACK
DPI: 8200
Sensor Type: LASER
No. of Buttons: 8
Game Genre: RTS
Memory Size: 128KB
No. of Macro Keys: 40
No. of Game Profiles: 5
PULSE Lighting: YES
Pause-Break Effect: YES
Color Options: RGB ILLUMINATION
USB cable length: 1.8M BRAIDED
Weight-In Design: YES
Graphical UI: YES
Coating / Finish: GLOSSY SURFACE
Gold-Plated USB: YES
Dimension: 123.65 X 73.8 X 40.2MM