5-Port Smart USB Charging Organizer Plus QC2.0 - Qualcomm Certified

SIIG’s 5-Port Smart USB Charging Organizer Plus QC2.0 - Qualcomm Certified enables you to speed-charge up to 5 USB powered devices simultaneously. It comes with four standard charging ports with 5V/2.4A power output and one Qualcomm® Quick ChargeTM 2.0 charging port that automatically detects and switches to either 9V or 12V for charging up to 75% faster on your Quick Charge 2.0 compatible devices. All ports support over-charge protection and built-in power surge protection to safeguard your devices from short-circuits and unforeseen power surges. Unique anti-scratch cradle holds up to 5 devices in place while charging, helps minimize desktop clutter and keeps charging area organized. This intelligent and organized multi-port USB charging station is perfect for users to speed-charge a variety of mobile devices such as iPhones, iPads, smartphones, tablets, and other USB powered devices using only one wall outlet.

Manufacturer Part Number
AC-PW0X12-S1
EAN/UPC
0662774023847,662774023847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Power adapter: 100-240VAC / 50-60HZ
  • Charging output:
    • 5VDC / 2.4A per port (Max)
    • QC Port: 5V/2.4A, 9V/1.5A, 12V/1.15A (Max)
  • Power output: 19VDC/3.15A, 60W (Max)
  • Product details:
    •   Weight: 0.55 lbs (charging station only)
    •   Dimensions:
      • Charging station (without device cradle): 6" (W) x 4.12" (H) x 2.91" (D)
      • Power adapter: 5" (W) x 1.89" (H) x 1.26" (D)
    •   Power cord length: 3.94ft
    •   Color: Black
  • Certifications/Standards: FCC, CE, RoHS, Qualcomm® QC 2.0
  • Warranty: 3 years limited
  • Country of origin: China