Toughpower Grand 1200W Platinum (Fully Modular)

From Thermaltake’s new “Toughpower” line of high-end PC power supply units, the Toughpower Grand Platinum launched with a practical, fully modular design. It’s also powerful at 650-1200W. Its sleek look with a classy black finish makes a bold statement. Being 80 PLUS Platinum certified, users not only get a guaranteed eco-friendly PSU, but also a smaller electricity bill. The Toughpower Grand models are suited for gaming and PC enthusiasts, powering multi-core processors in combination with multi-GPU configurations.

Ultra Quiet Fan

With a 140mm fan built-in, Toughpower Grand 1200W Platinum comes with a noise level of around 20dB during normal operating levels to provide silent cooling for your PC.

Manufacturer Part Number
PS-TPG-1200FPCPUS-P
EAN/UPC
0841163058787,841163058787
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


P/N: PS-TPG-1200FPCP**-P
Short P/N: TPG-1200F-P
Model: TPG-1200AH5FEP
Type: Intel ATX 12V V2.3 & EPS 12V standards
Max. Output Capacity: 1200W
Peak Output Capacity: 1440W
Color: Black
Dimension (H x W x D): 86mm x 150mm x 180mm
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 16msec (minimum) @ 75% of full load at 115 / 230Vac input.
Input current: 6.0A~12.6A
Input Frequency Range: 50 Hz - 60 Hz
Input Voltage: 115 Vac- 240 Vac
Operating Temperature: 0℃ to +50℃
Operating Humidity: 10% to 90%,non-condensing
Storage Temperature: -20 ℃ to +60 ℃
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 140mm Fan
Efficiency: 89-92% efficiency @ 20-100% load
MTBF: 120,000 hrs minimum
Safety Approval: UL/ TUV/ CE/ FCC/ EAC certification
PCI-E Connector: PCI-E 6+2pin x 8