YES36 Charging Cart for Mini‑laptops

With YES Carts, one size fits all: up to 36 Chromebooks, Ultrabooks or MacBooks with screen sizes up to a 13"—even some at 14"—will fit in this highly adaptable charging cart. Set the cart’s bay width and shelf height for your device, then reconfigure when it’s time for new devices. All this in a space-saving footprint and with a Lifetime Warranty. The YES Cart truly is the last charging cart you’ll ever buy.

Manufacturer Part Number
YESMOR2GMPW4
EAN/UPC
0698833022414,698833022414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: YESMOR2GMPW4

Description: YES36 Charging Cart for Mini-laptops, Chromebooks, Ultrabooks, MacBooks (white/grey)

Includes top shelf, handle, locking door latch w/ padlock bracket and two-point lock mechanism, cord wrap, 12' (3.5 m) power cord, adjustable device bays, cord pass-through slots, cable channels, adjustable-height shelves, 4" casters (2 directional-lock and 2 total-lock), external power receptacles, locking IT area, internal power receptacles

Total Capacity: Up to 36 devices with 1.25"-wide (3 cm) bays; up to 30 devices with 1.6"-wide (4 cm) bays. Adjustable bay dividers install at any width in 1/3" (.8 cm) increments along each shelf’s installation track, supporting devices of any thickness

† Maximum Device Width/Height: 14.25" x 10" (36.2 x 25.4 cm), including case and cord, when cart is configured to hold 30 or 36 devices

‡ Weight Capacity: 60 lbs (27.3 kg) per shelf (3 shelves total in cart). Per device maximum weight of 6 lbs (2.7 kg) assumes 10 devices per shelf in a cart configured to hold 30 devices in total

Ships fully assembled with shelves arranged for landscape storage, configured for 36 devices with 1.25" (3 cm) wide bays

Small footprint, just 28.75" wide x 24.25" deep (73 x 61.5 cm), fits into tight spaces and through doorways with room to spare

Adjustable shelves install at any height in 2/3" (1.7 cm) increments along the 27"-high (69 cm) installation track. Store devices on their long side, in landscape orientation, or on their short side, in portrait orientation, as dictated by device size and the position of the power inlet and on/off button

Keyed locks front and back engage a two-point locking system for security. Padlock brackets position your padlock to block access to the front and back latches for extra security

Locking IT area in back provides 36 power outlets and three roomy bins to hold power adapters and cord bundles

Interface panel under the handle has two external outlets to power your peripherals plus the on/off switch and indicator lights

Single front door opens 270 degrees so door lays flush against the side of the cart when open

Wide handle with 13" (33 cm) grip sits at a comfortable 39" (99 cm) height and makes the cart easy to steer

Top surface is made of contoured wood with strong vinyl thermoplastic laminate for smooth corners and soft edges

Made with 14- and 16-guage steel with durable baked-on powder coat finish

Certified and listed to UL 60950 Safety of Information Technology Equipment, CAN/CSA C22 2 No. 60950

Product Dimensions: 28.75" x 25" x 41.5" (73 x 64 x 105 cm)

Product Weight: 174 lbs (79.1 kg)

Shipping Dimensions: 34" x 32" x 53" (86 x 81 x 135 cm)

Shipping Weight: 225 lbs (102 kg)

Warranty: Lifetime for mechanical components; three (3) years for electrical system; one (1) year for cables