
At one-third the size and weight of typical 600mm DSLR lenses, the M.Zuiko 300mm f4.0 IS PRO lens (600mm equivalent) is nimble enough for hand-held shooting and compact enough to carry on even the most arduous expeditions. Industry-first 5-Axis Sync IS technology employs in-body and in-lens stabilization harmoniously to deliver six steps of shutter compensation* and incredibly crisp, detailed photographs.
Note:
Focal Length: 300mm
35mm Equivalent Focal Length: 600mm
Lens Construction: 17 Elements in 10 Groups
: (3 Super ED lenses, 3 HR lenses,1 E-HR lens)
Dust & Splashproof: Yes
Focusing System: High-speed Imager AF (MSC)
Angle of View: 4.1 Degree
Closest Focusing Distance: 1.4m
Maximum Image Magnification: 0.24x (With the MC-14: 0.34x)
35mm Equivalent Max. Image Magnification: 0.48x(With the MC-14: 0.67x)
Minimum Field Size: 72.1 × 54.2 mm (With the MC-14: 50.9 × 38.2 mm )
Number of Blades: 9 (Circular Aperture Diaphragm)
Maximum Aperture: f4
Minimum Aperture: f22
Filter Size: Diameter 77mm
Dimensions: With hood extended: 280mm;
With hood retracted: 227mm
Weight: 1270g without the tripod collar; 1475g with the tripod collar
Box Contents: Lens Cap (LC-77B), Lens Rear Cap (LR-2), Decoration Ring (DR-79) Instruction Manual, Olympus Local Warranty Card, LensCase (LSC-1127)
Optional Accessories (Option): PRF-ZD77 PRO
1.4x TELECONVERTER(M.ZUIKO DIGITAL 1.4x TELECONVERTER MC-14)
: Specifications and design are subject to change without notice.