ThinkPad 15.6-inch Basic Backpack

ThinkPad 15.6" Basic Backpack offers protection and valueFeatures: Padded PC compartment with plenty of internal storage for other work essentials Convenient front pocket for easy storage Durable ThinkPad-branded design Compatible with all ThinkPad notebook computers up to 15.6" wide Lightweight construction with shoulder straps and comfort handle Limited lifetime warranty

Manufacturer Part Number
4X40K09936
EAN/UPC
0889955303134,889955303134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


GeneralThinkPad 15.6-inch Basic BackpackPart number: 4X40K09936
Ship Group: ThinkPad 15.6-inch Basic Backpack Publications
Depth Metric: 95
Depth: 95mm
Depth Metric Units: mm
Depth (US): 3.74in
Height Metric: 432
Height: 432mm
Height Metric Units: mm
Height (US): 17.01in
Weight US: 0.79
Weight US Units: lbs
Weight Metric: 0.36
Weight Metric Units: Kg
Width Metric: 292
Width: 292mm
Width Metric Units: mm
Width (US): 11.5in
Warranty Period: Limited Lifetime
Warranty Type: Customer Replaceable Unit