Encoder

Manufacturer Part Number
DS-6716HQHI-SATA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Video/Audio input Video Compression:: |: H.264
Video input:: |: 16-ch,
BNC (1.0 Vp-p, 75 Ω)
Audio compression:: |: G.711
Audio input:: |: 4-ch,
Line input interface 
(2.0 Vp-p, 1 kΩ)
Two-way audio:: |: 1-ch, RCA (2.0Vp-p, 1kΩ)
Video/Audio output Audio output:: |: 1-ch, RCA (Linear, 1 KΩ)
Encoding resolution:: |: 1080P/720P/WD1/4CIF/VGA/CIF
Frame rate:: |: 1/16 fps to real-time frame rate
Video bit rate:: |: 32 Kbps to 10 Mbps
Audio bit rate:: |: 64 Kbps
Dual Stream:: |: Support
Stream Type:: |: Video/ Video&Audio
Network protocols Protocols Supported:: |: IPv4/v6, HTTP, HTTPS, QoS layer3 DiffServ, FTP, SMTP, Bonjour, UPnPTM,
SNMPv1/v2c/v3(MIB-II), DNS, DynDNS, hkDDNS, NTP, RTSP, RTP/RTCP,TCP, UDP, IGMP, ICMP,DHCP, ARP, SOCKSv4/v5, PSIA, OnVIF, HIKCGI, netFilter
Data storage Type:: |: SATA, NAS, ISCSI, IPSAN
Capacity:: |: Up to 6 TB for each disk
External interface Network interface:: |: 1 RJ-45 10 M / 100 M /1000 Mbps adaptive
Ethernet interface
Serial interface:: |: 1, RS-485; half-duplex
SATA interface:: |: 2 SATA interfaces
Alarm in:: |: 16-ch input
Alarm out:: |:  4-ch output
General Chassis:: |: 380 mm 1U chassis
Power supply:: |: 12 VDC
Consumption:: |: ≤ 30 W(without HDD)
Working temperature:: |: -10°C~+55°C(14°F~131°F)
Working humidity:: |: 10%~90%
Dimension(W×D×H):: |: 380 mm × 290 mm × 48 mm (14.96" × 11.42" × 1.89")
Weight(without HDD):: |: ≤ 2 Kg (4.41 lb)