Note:
Video/Audio input Video Compression:: |: H.264
Video input:: |: 8-ch,
BNC (1.0 Vp-p, 75 Ω)
Audio compression:: |: G.711
Audio input:: |: 4-ch,
Line input interface
(2.0 Vp-p, 1 kΩ)
Two-way audio:: |: 1-ch, RCA (2.0Vp-p, 1kΩ)
Video/Audio output Audio output:: |: 1-ch, RCA (Linear, 1 KΩ)
Encoding resolution:: |: 1080P/720P/WD1/4CIF/VGA/CIF
Frame rate:: |: 1/16 fps to real-time frame rate
Video bit rate:: |: 32 Kbps to 10 Mbps
Audio bit rate:: |: 64 Kbps
Dual Stream:: |: Support
Stream Type:: |: Video/ Video&Audio
Network protocols Protocols Supported:: |: IPv4/v6, HTTP, HTTPS, QoS layer3 DiffServ, FTP, SMTP, Bonjour, UPnPTM,
SNMPv1/v2c/v3(MIB-II), DNS, DynDNS, hkDDNS, NTP, RTSP, RTP/RTCP,TCP, UDP, IGMP, ICMP,DHCP, ARP, SOCKSv4/v5, PSIA, OnVIF, HIKCGI, netFilter
Data storage Type:: |: SATA, NAS, ISCSI, IPSAN
Capacity:: |: Up to 6 TB for each disk
External interface Network interface:: |: 1 RJ-45 10 M / 100 M /1000 Mbps adaptive
Ethernet interface
Serial interface:: |: 1, RS-485; half-duplex
SATA interface:: |: 2 SATA interfaces
Alarm in:: |: 8-ch input
Alarm out:: |: 4-ch output
General Chassis:: |: 380 mm 1U chassis
Power supply:: |: 12 VDC
Consumption:: |: ≤ 30 W(without HDD)
Working temperature:: |: -10°C~+55°C(14°F~131°F)
Working humidity:: |: 10%~90%
Dimension(W×D×H):: |: 380 mm × 290 mm × 48 mm (14.96" × 11.42" × 1.89")
Weight(without HDD):: |: ≤ 2 Kg (4.41 lb)