REALiS 4K500ST Pro AV LCOS Projector

REALiS 4K500ST Pro AV

The REALiS 4K500ST Projector combines 4K resolution, high brightness, and a robust collection of advanced features - all in a compact size, making it ideal for simulation and training, museums and galleries, higher education, corporate, houses of worship and more.

Outstandingly High Resolution
Precise detail and accurate color reproduction are vital to many applications. Canon's 4K resolution (4096 x 2400) produces an image made up of nearly 9.8 million pixels. This resolution exceeds both the DCI's 4K cinema standard (4096 x 2160) and 4K TV's QFHD (3840 x 2160). At more than four times the detail of Full HD (1920 x 1080), the 4K500ST's resolution delivers an extremely sharp picture with faithful color reproduction - creating a highly realistic visual experience.

Advanced Canon Optics
The REALiS 4K500ST comes equipped with a specially designed Genuine Canon 4K short focus wide zoom lens with a F2.6 aperture and throw ratio of 1.0 - 1.3:1. This projection lens is the first to possess advanced spherical focus capabilities derived from Canon's renowned L-Series EF camera lenses which is distinguished by a bold red ring around the outer barrel. Advanced Canon optical technology in the REALiS 4K500ST is also present in its re-designed next-generation AISYS (Aspectual Illumination System) Optical Engine. This advanced engine helps ensure the projector delivers an ideal combination of both brightness (up to 5000 Lumens) and contrast ratio (up to 2500:1), while also helping the projector maintain a small form factor.

LCOS Technology with AISYS-enhancement
The 4K500ST is the newest member of the REALiS Projector series which all feature Canon's proprietary LCOS (Liquid Crystal on Silicon) Technology with AISYS-enhancement. This advanced technology is renowned for delivery virtually seamless images with outstanding color reproduction, and low-latency playback for improved display of video content.

High Performance Video Engine
The 4K500ST uses Canon's high speed 4K dual image video engines to reproduce uncompressed 4K video at 60 frames per second (fps), and two upscaling technology options (BiCubic and Canon's unique Shape Trace) to maximize the quality of 2K video and other non-native 4K resolution content. Other advanced features include Motion Blur Reduction, Dynamic Gamma and Memory Color Correction.

Flexible Installation
Built with an innovative design, the 4K500ST is compact with a weight of less than 39 lbs. Convenient 360-degree vertical positioning and generous Motorized Lens Shift (±60% vertical and ±10% horizontal) provide a high level of installation flexibility. A variety of professional settings and calibration adjustments make it possible to achieve an ideal picture, even in challenging environments. Built-in Edge Blending also enables a larger image to be created by joining multiple projectors seamlessly, and a unique Marginal Focus feature allows for this projector to maintain focus right up to the edges on spherically domed surface – both Edge Blending and Marginal Focus are built in without the need for special software.

Versatile Connectivity
Connections are comprehensive with multiple industry standard interfaces including two HDMI inputs and four DVI inputs. Various input scenarios are accepted such as single, stripe, and cross configurations. For extra control and seamless integration into existing systems, the 4K500ST is compatible with Crestron Room View and AMX Device Discovery.

Manufacturer Part Number
0961C002
EAN/UPC
0013803266467,013803266467
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications

 

Imaging Device: 0.76", LCOS Panel x3
Native Aspect Ratio: 17:10 Aprrox. (128:75)
Native Resolution: 4096 x 2400
Brightness: 5000/3750 Lumens (*2)(*6)(*7)
Uniformity: 88%
Contrast Ratio: 2500:1 (Full white, full black; Presentation Mode) (*7)
Digital Keystone: V:±20°, H:±20°
Image Size: 40 - 600"

Image Adjustments

 Image Mode: Standard / Presentation / Dynamic / Photo/sRGB / Video / DICOM SIM / User 1 / User 2 / User 3
Color Adjustment: Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)
Screen Color Correction: Normal / Greenboard / Adjust (custom)
Mounting: 360° projection
Adjustable Feet: Four Locations at bottom. Extension length = .47"

Image Signals

 Scanning Frequency: H: 18.000kHz - 149.096kHz, V: 23.956Hz - 60.000Hz
HDMI (Single): 640 x 480, 720 x 480, 720 x 576, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x 1440, 2560 x 1600, 3840 x 2160 (*3), 4096 x 2160(*3)
HDMI (1 x 2): 1280 x 480, 1440 x 480, 1440 x 576, 2560 x 720, 3840 x 1080, 2560 x1600, 3540 x 2160, 4096 x 2160, 3200 x 2400(*5), 3840 x 2400(*4)(*5)
DVI (Single): 640 x 480, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x1440, 3840 x 2160(*3), 4096 x 2160(*3)(*4)
DVI (1 x 2): 2560 x 1080, 2560 x 1440, 2560 x 1600, 3840 x 2160(*3), 4096 x 2160(*3)
DVI (2 x 2): 3840 x 2160, 4096 x 2160, 4096 x 2304(*5), 3200 x 2400(*5), 3840 x 2400(*5), 4096 x 2400(*5)
DVI (1 x 4): 3840 x 2160, 4096 x 2160, 4096 x 2304(*5), 3200 x 2400(*5), 3840 x 2400(*5)
Dot Clock: 297.00 (Maximum)

 Terminals

DVI-D: Digital PC Input (x4)
HDMI: Digital PC /Digital Video Input (x2)
MiniI Dsub15: Digital PC / Digital Video Input
Mini Jack:

  • Audio Input (x1), Audio Output (x1)
  • Wired Remote Control Connection

Dsub9: RS-232C
USB type A: USB Connection
RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

 Remote Control

 Wireless Remote: Yes

 Built-In Sound

 Internal Speaker: 5W, Monaural

 Lamp

Type: 250-NSHA
Life: 3000 / 4000 Hours (*2)
Power: 400 / 300W (*2)

Rating

Fan Noise: 39/34dB (*2)
Power Consumption: 600/470W (*2)
Standby Power Consumption: 0.8/0.4W (*3)
Power Voltage: AC100 - 240V : 50/60 Hz
Operating Temperature: 32°F - 104°F, 20%RH - 85%RH
Storage Temperature: 14°F - 140°F
Weight: 38.8 lbs.
Dimensions: W:18.5" x H:6.9" x D:21"

Optics (Projector Lens)

F Number, Focal Length: F2.6, f=17.2 - 22.3mm
Zoom: 1.3x
Focus: Powered
Image Size: 40 - 600" (4096x2400)
Throw Ratio: 1.02:1 - 1.32:1

Notes

1* Calculated value for 70" image
2* Lamp mode is Full power/Power Saver. Brightness in Power saver mode is only a calculated value, and is not guaranteed as specification
3* Only low frequencies (24 - 30Hz) are supported
4* EDID is not supported
5* Supported when "Panel drive mode" is set to "4096 x 2400"
6* When in Presentation Mode
7* Compliance with ISO21118-2012