Toughbook CF-20A0003KM 2 in 1 Netbook

The world's first fully rugged detachable laptop.

The Panasonic Toughbook® 20 is a fully rugged, lightweight laptop that easily detaches to become a 10.1" tablet. And it only takes one hand. The detachable laptop features a durable MIL-STD-810G and IP65 design along with a magnesium alloy chassis, so it can take the abuse of most any job site. At only 3.9 pounds, this 2-in-1 machine is good on the go. The clever built-in handle also functions as a kickstand, providing on-the-job flexibility. And even as the workday gets longer, power won't be a problem. The optional bridge battery allows hot swap battery replacement without disruption. The gloved multi touch display is sunlight-viewable, making this hybrid laptop perfect for rugged outdoor environments. With this detachable laptop tablet at your side, you can handle anything the workday throws at you.

Manufacturer Part Number
CF-20A0003KM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OS: Win 10 Pro (available Windows 7 Professional downgrade option)
DURABILITY: Fully rugged
DISPLAY: 10.1" WUXGA 800 nit multi touch with optional digitizermulti touch + digitizer display
BATTERY: Full shift with optional 2nd battery

PORTS & EXPANSION: On Tablet: USB (optional 2nd USB), MicroSDXC, HDMI, Ethernet, Optional Serial, Headphone/mic, Micro-SIM

On Keyboard Dock: USB x 3, SDXC, HDMI, VGA, Ethernet Serial, Docking connector
WIRELESS: Wi-Fi 802.11 a/b/g/n/ac, Bluetooth®, dual antenna pass through, optional 4G LTE multi carrier, optional dedicated GPS (u-blox), optional Contactless SmartCard/NFC reader
WEIGHT: 3.9 lbs.
CERTIFICATIONS: View Certifications
WARRANTY: 3-year limited warranty, parts and labor