Range Strum Speaker

Range celebrates America and the music born from it with the perfect mix of classic Americana and audio quality.

The Strum Bluetooth speaker looks and feels unlike any other speaker. The volume, bass, and treble knobs allow you to control your music so it sounds the way you’ve always known it should. The Strum also comes in 4 guitar inspired colorways: driftwood, ebony, sunset and midnight.

Our products are tuned for the music of today and tuned for the music you want to hear, the way you want to hear it.

Manufacturer Part Number
HL2515C
EAN/UPC
0695364725883,695364725883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Bluetooth 4.0 connection
• Aux in and micro USB ports
• Built-in 2000 mAh rechargeable battery
• Approx. size: 5.5” x 4” x 2”

• Easily connects with your Bluetooth devices
• Volume, bass and treble knobs
• Approx. 40 ft. of working range
• Built-in rechargeable battery (6-8 hours)
• Sound enhancement technology

Includes:  Strum Speaker, USB cable, AUX cable, AC to USB charging adapter and user guide.