Range Ballad Speaker

Range celebrates America and the music born from it with the perfect mix of classic Americana and audio quality.

The Ballad bluetooth speaker looks and sounds like no other. From the leather detailing to the metal plated sides this speaker was made for the road. Also has a cover that acts as an on/off switch.

Our products are tuned for the music of today and tuned for the music you want to hear, the way you want to hear it.

Manufacturer Part Number
HL2317
EAN/UPC
0695364723179,695364723179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Bluetooth 4.0 connection
• Aux in and micro USB ports
• Built-in 2000 mAh
rechargeable battery
• Approx. size: 10” x 6” x 3”

• Open cover to turn speaker on,
close to turn off
• Easily connects with your Bluetooth devices
• Approx. 40 ft. of working range
• Built-in rechargeable battery (6-8 hours)

Includes:  Ballad Speaker,  AUX cable, AC charging adapter and user guide.