EXO400 - Outdoor Speaker

A floating, water submersible bluetooth speaker!

Designed with outdoor enthusiasts in mind, the EXO-400 is ready meet your extreme outdoor needs. With an IP7 rating this bluetooth speaker is waterproof (water immersion up to 1 minute) and highly resistant to dust, making it the perfect companion whether you're scaling mountains or slaving on the barbecue.

Manufacturer Part Number
EXO400
EAN/UPC
0695364704000,695364704000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Easily connects with your bluetooth devices
• IP7 rated for dust resistance and water proof
• Water immersion up to 1 minute
• Climbing hook for hands free on the go listening
• Play time up to 8 hours without needing a charge!
• Built-in controls to play/pause your music and adjust the volume
• Built-in rechargeable battery (8 hours)
• Bluetooth 4.0 with auto pairing
• 40 ft. of working wireless range
• Aux In & micro USB
• Approx. Size: 6.8” x 2.5” x 2”