EXO200 - Outdoor Speaker

Durable, water resistant Bluetooth speaker.

Designed with outdoor enthusiasts in mind, the EXO-200 is ready meet your extreme outdoor needs. With an IP5 rating this little bluetooth speaker is highly resistant to water and dust, making it the perfect companion whether you're scaling mountains or slaving on the barbecue. Despite being compact the speaker still holds a mighty charge with a play time of up to 8 hours and the bluetooth range is up to 40 feet!

Manufacturer Part Number
EXO200
EAN/UPC
0695364702006,695364702006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Water and dust resistant
• Climbing hook for hands free on the go listening
• Compact: Slightly larger than a golf ball
• Charges via micro USB port
• Play time up to 8 hours without needing a charge!
• Built-in rechargeable battery: 3.7V, 320mAH
• Bluetooth 4.0 with auto pairing
• 40 ft. of working wireless range
• Aux In & micro USB
• Approx. Size: 2.5” x 2.5” x 2.5”