Rokku iPad Enclosure - DoubleLock Security iPad Enclosure
**CURRENTLY NOT COMPATIBLE WITH THE IPAD MINI 4**
From the premium line of products, Rokku from lock or rock in Japanese, represents a new design of iPad enclosure with dual locks and a rock solid frame.
The Rokku design includes two high security cylinder lock mechanisms and a recessed frame for a full tamper proof enclosure. Access to the On/Off and volume buttons are blocked while still allowing for charging and limited audio port access.
Constructed of high grade aluminum makes the Rokku iPad enclosure extremely lightweight and durable at the same time. With soft edges and rounded corners the aesthetic of this enclosure is very appealing and fits all display environments.
Although very thin at only 3cm (1.18 in) deep, the sunken frame design allows for full cable management adding another level security to your iPad.
Rokku iPad Kiosk is an innovative iPad stand offers a complete and affordable solution for a custom branded security kiosk.
The floor stand base secures the charger of the iPad and has full cable management. For additional security and stability you can bolt down the stand to the floor or secure it with a cable lock.
This iPad Floor Stand Kiosk, may just be the world's best iPad Security stand and Kiosk in terms of functionality, aesthetics, security, ease of use and price point!
Note:
iPad Air Rokku Enclosure Dimensions
Length: 12.2in (311mm)
Height: 8.66in (220mm)
Width: 1.06in (27mm)
BrandMe Stand Dimensions
Length: 11.0in (279mm)
Width: 13.0in (330mm)
Height To Hinge: 41in (1041mm)
Specific Product Part Numbers:
BrandMe
-iPad Air/Air 2 Rokku BrandMe: SKU 140B260ROKB
-iPad Mini Rokku BrandMe: SKU 140B250MROKB