PlugBug World Red

Plug Bug World is a 10W USB wall charger and international power adapter that lets you charge your MacBook Pro + iPhone or iPad/iPad mini simultaneously, from one outlet, virtually anywhere in the world. Plug Bug World piggybacks onto your MacBook Power Adapter, creating a one-of-a-kind, travel-ready, dual charger for MacBook Pro + iPhone or iPad. This unique accessory includes five international Snap-On plugs and doubles as an international, stand-alone USB charger for iPhone and iPad. Plug Bug World brings dual charging convenience in any major country.

Manufacturer Part Number
12-1211/B
EAN/UPC
0811370020402,811370020402
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input: AC 100-240V 50/60 Hz, 1.7A
Output: USB: 5V at 2.1 A
Connector: AC 100-240V 50/60Hz, 1.5 A