SW-2.1 370 Speaker System

Manufacturer Part Number
31731067101
EAN/UPC
0091163251163,091163251163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

■Total output power (Watts): 8 watts
■RMS (Watts): Subwoofer: 6 Watts ,
Satellites: 1 Watts x 2
■Driver unit: Subwoofer: 3'; 6Ω ,
Satellites: 3' x 2; 4Ω
■Power supply: 110V or 220V AC
■Volume control: Yes
■Audio input: 3.5mm
■Power cable length: 1.5M
■Colors: Black
■Unit weight: Subwoofer: 900 g ,
Satellites: 256 g x 2
■Unit dimension (WxHxD): Subwoofer: 131 x 141 x 176 mm (5.15 x 5.55 x 6.92 inches) ,
Satellites: 90 x 90 x 80 mm (3.54 x 3.54 x 3.14 inches)