Ammox X1-400 Mouse

.... built specifically for E-Sports tournaments as it’s faster with more precision and control. The Ammox contoured shape is suitable for either hand, and the expanded body is conducive for comfortable hand placement preventing any fatigue.The special-patterned rubber grip on both sides provides fast reflex control.
The resolution can be adjusted in 5 levels between 400 to 3200dpi On-The-Fly.

Manufacturer Part Number
31040033104
EAN/UPC
4710268250036
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frame rate: 3,600/fps
Acceleration: 30 Gs
Velocity: 65 ips

Interface support: full speed USB
Target game category: MMO/RTS

Number of buttons: 4
Left, right, middle button with scroll
DPI level

Resolution: 400-3200 dpi
Sensor engine: optical

Dimension: 123x73x40 mm
Box: 140x70x210 mm
Body weight: 140g
Pcs./ctn.: 20

Genius item-no.: 31040033104
EAN: 4710268250036