DX-110 Mouse

....with a 1000 dpi optical sensor that has higher accuracy compared to a standard optical mouse. The symmetric designed makes it great for either hand.

Manufacturer Part Number
31010116100
EAN/UPC
4710268251477,0091163251477,091163251477
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface support: USB
Supports Windows ® 7, 8, 10 or later
Supports Mac OS X 10.7.4 or later
Three buttons, left / right button, middle button with scroll wheel
Optical resolution: 1000 dpi

Dimension: 105x37x60 mm
Cable length: 1.5m
Body weight: 86g
 
Package size:85x130x40 mm
Pcs./ctn.: 100