SlimStar 130 Keyboard

Chocolate keycap design avoids error typing between keys and eliminates dust.

Manufacturer Part Number
31300714101
EAN/UPC
0091163251316,091163251316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB
Keycap type: Chocolate
Unit weight: 555g
Unit dimension: 439 x 142 x 25mm (17.28 x 5.59 x 0.98 inches)
Color: Black, White

What’s included

SlimStar 130
Multi-language user manual

What’s included

■SlimStar 130 ■Multi-language user manual