Headrest 7" Screen DVD/CD/USB/MP3 Player HD Digital Input w/ Remote

Let the miles slip by with in-vehicle entertainment provided by the Sound Storm SHR73M Universal Headrest Monitor. Easily replace your existing headrest with one that houses a 7" Screen in the pillow and has adjustable posts and viewing angles. Hook up a laptop or gaming system with the HD Input, pop a movie into the Built-in DVD Player, plug into the USB Port or use the AV Input to connect to external devices for even more options. Built-in speakers allow you to listen to audio or you can plug regular headphones into the Headphone Jack or use wireless IR headphones (headphones not included) to enjoy your own entertainment without distracting others. You can also play the audio through your existing FM radio so that everyone can enjoy it. Interchangeable leather covers come in grey, black and tan to match your vehicle's interior. Control it all with the Wireless Remote. Keep the kids entertained on your next road trip with the Sound Storm SHR73M.

Manufacturer Part Number
SHR73M
EAN/UPC
0791489123273,791489123273
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB
Other Formats|VCD, WMA, MP4, JPEG
HD Digital Input|Yes
USB Port|Front panel
A/V Input|2
A/V Output|1
Headphone Output|Yes
Built-in FM Transmitter|Yes
Built-in IR Transmitter|Yes
Wireless Remote Control|Yes
Screen Size|7 "
Resolution|800x480
Last Position Memory|Yes
One Bit D/A Convertor|Yes
Built-In Speaker|Yes
Interchangeable skin colors|Black, Gray, Tanare included
Headrest Posts Adjustable from|4.25" to7.7"
Length|11"
Width|6"
Height|14.75"