Powersports Plug & Play Bluetooth Sound System 450W Built-in Amp & LED Light Bar

Take your adventures to a new level with your ATV or enjoy your music while tailgating or camping with the Planet Audio PATV65 Weatherproof Powersports Plug & Play System. Compatible with any 12V power source, this unit offers great quality sound through the 450 Watt Max Power Amp, 6.5 inch Poly Injection Cone Speakers and 1.5 inch High Performance Dome Tweeters. Hook the Audio Output of your Smartphone or MP3 Player to the Auxiliary Input and charge them with the USB Charging Port. A super bright Light Bar with 24 LEDs makes you more visible on the go day or night. Bluetooth technology lets you play and control your favorite music apps like Spotify and Pandora. Control Play, Pause, Track, Volume and the LED Light Bar with the IPX5 Rated Weatherpoof Bluetooth Inline Multifunction Remote. The PATV65 is Fully Marinized to help provide protection against the elements. Get outdoors with your favorite music with the Planet Audio PATV65.

Manufacturer Part Number
PATV65
EAN/UPC
0636210105459,636210105459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weather Proof 6.5" Poly Injection Cone Speakers
Weather Proof 1.5" High Performance Soft Dome Tweeters
450 Watts Max Built-in Amp and 3.5mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Bluetooth Audio Streaming - Stream your Favorite Music or Music Service like Spotify or Pandora Wirelessly
Multi-Function Remote control track and volume up/down, play and Pause
Built-in 24 LED Light Bar with custom magnifying lens for increased light output with low current draw
Plug and Play for Easy Installation. Ideal for ATV's, UTV's, Side by Sides and Tailgating!