Magenta Toner - 1,000 Page Yield

Samsung CLT-M404S original toner offers high quality documents with its best equipment. It has wider grayscale to express sharpened images. Utilizing this Genuine Samsung Toner provides the best results in printing and maintenance of your Color SL-C430W and SL-C480FW Printers.

Manufacturer Part Number
CLT-M404S/XAA
EAN/UPC
0887276080550,887276080550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Color

    Magenta

  • Capacity

    Average 1,000 standard pages

  • Compatible Models

    SL-C430W and SL-C480FW

  • Package Weight

    1.85 lb.

  • Dimensions (W x H x D)

    15.2" x 3.1" x 7.5"