Elite x2 1012 Travel Keyboard

Hardware compatibility
Compatible with the HP Elite x2 1012 G1.

Be productive on the go with executive-class, full-sized HP Elite x2 1012 G1 Travel Keyboard.

Features

Productivity without the weight

Enjoy easy, accurate content creation and quick data entry on a stable, lightweight, full-sized backlit keyboard and touchpad with thin and light scissor keys that have 1.5 mm travel to enable an efficient, professional user experience.

Sleek, durable, and comfortable

Resist wear and tear on the go with a sturdy design and DuraKeys coating that help protect the screen when the keyboard is folded into the tablet. Carry comfortably with the microfiber exterior and use the side loop to conveniently hold your pen.

World-class support

Rest easy with a one-year limited warranty.

Manufacturer Part Number
T4Z25UT#ABA
EAN/UPC
0889894737267,889894737267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x D x H): 11.83 x 8.65 x 0.24 in
Weight: 0.85 lb

What's included

Warranty : One-year limited warranty.
What's in the box :

  • Keyboard
  • Documentation