SmartOffice PS506U Sheetfed Scanner

Exceptional Document Handling

The SmartOffice PS506U features one of the most advanced document feeding and separation system in the industry. This system allows the SmartOffice PS506U to scan mixed batches of varying paper sizes and weights. Able to handle everything from business cards to rigid ID cards and documents, the SmartOffice PS506U easily scans both sides of one sheet in just one pass. The automatic document feeder (ADF) is also robust enough to feed up to three hard cards continuously or an embossed card up to 1.2 mm in thickness.

Exceptional Productivity

Create searchable PDFs at the touch of a button. Single Touch scanning allows you to define 9 different scanning functions that can all be accessed by simply pressing a button. In addition to Searchable PDF, you can transform your paper documents into editable Microsoft Office document formats or common image formats such as JPG and TIFF. Industry standard TWAIN, ISIS and WIA drivers ensure compatibility with thousands of image enabled applications.

Exceptional Reliability

The 100 sheet feed tray along with a daily duty cycle of 6000 pages means that the SmartOffice PS506U is a scanner that is designed to scan documents every day, all day long.

Turn the ultrasonic sensor on to prevent double feeding of original documents during scanning, and off when scanning document with labels, sticky notes, or taped receipts. This innovative design prevents double feeding and effectively scans documents of different weights or thickness. Thanks to double-feed prevention, optimum reliability is assured even when scanning high volumes of documents.

Environmentally Responsible and Energy-Saving

The SmartOffice PS506U is environmentally responsible and easy to use at the same time thanks to its ENERY STAR certification, low power LED illumination technology and power-saving function. The SmartOffice PS506U also features auto wake up that enables users to simply place the paper in the scanner and wake up the scanner from sleep / stand-by mode.

Manufacturer Part Number
783064426367
EAN/UPC
0783064426367,783064426367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor: CCD Sensor x 2

Light Source: LED

Optical Resolution: 600 dpi

Hardware Resolution: 600 x 600 dpi

ADF Capacity :
1. 100 sheets (A4/ Letter, 70 g/㎡ or 18 Lbs)
2. 30 sheets (Business Cards)
3. Plastic Card, Max. thickness under 1.2 mm.

Scanning Speed ( ADF ):

  • 50 ppm/ 100 ipm (Grayscale mode, 300 dpi, A4 Portrait)
  • 50 ppm/ 100 ipm (B&W mode, 300 dpi, A4 Portrait)
  • 45 ppm/ 90 ipm (Color mode, 200 dpi, A4 Portrait)

Scanning Area (W x L): Max: 216 x 5080 mm (8.5” x 200”)
Min: 13.2 x 13.2 mm (0.52” x 0.52”)

Acceptable Paper Sizes (W x L): Max: 244 x 5080 mm (9.6” x 200”)
Min: 50.8 x 50.8 mm (2” x 2”)

Acceptable Paper Weight (Thickness): 40 to 220 g/㎡ (10 to 58 Lbs)

Multi-feed Detection: With ultrasonic technology

Daily Duty Scan ( Sheets ): 6,000

Roller Lifetime (Scans) : 300,000

Pad Lifetime (Scans) : 50,000

Action Button: 4 Buttons: Up, Down, Scan, Standby
9 function keys are all customizable.

Power Supply: 24 Vdc/ 1.25 A

Interface: USB 2.0

Net Weight: 2.7 Kgs (5.95 Lbs)

Dimensions (W x D x H): 318.7 x 230.7 x 228.3 mm (12.55" x 9.08" x 8.99")

Protocol: ISIS & TWAIN Compliant

OS: Windows XP / Vista / 7 / 8 / 10

Hardware Requirements: Pentium IV 2.0 GHz processor (Pentium IV 3.0 GHz processor recommended)
CD-ROM Driver
One available USB Port (USB 2.0 recommended)
1GB RAM or higher recommended
800 MB free HDD space (1 GB or larger recommended)