LX-MW500 DLP Projector

The LX-MW500 Projector provides the versatility and performance ideal for a variety of industries/applications including education, corporate, and house of worship. With a high brightness of 5000 Lumens and contrast ratio up to 3750:1 , WXGA (1280 x 800) high resolution, Digital Light Processing (DLP) technology, along with a range of flexible image quality adjustments helps ensure that images will display deep blacks with depth and dimension while color output remains strong, even when viewed in various lighting conditions.

Manufacturer Part Number
0967C002
EAN/UPC
0013803271072,013803271072
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications

Imaging Device

DMD, x1

Aspect Ratio

16:10

Native Resolution

WXGA (1280 x 800)

Brightness

5000/4000 lm (*2)

Uniformity

75%

Contrast Ratio

3750:1

Digital Keystone

V: ±30°, H: ±30°

Optics (Projector Lens)

F Number, Focal Length

F2.45 - F3.07, f=15.75 - 25.1mm

Zoom

1.6x

Focus

Manual

Image Size W:

60 - 240"

Image Size T:

60 - 150"

Throw Distance W:

4.5ft - 19ft (1.4 - 5.8M)

Throw Distance T:

7.5ft - 19ft (2.3 - 5.8M)

Throw Ratio

1.12 - 1.80:1 *1

Lens Shift

V: 52.5% - 55.0%

Image Adjustments

Image Mode

Presentation / Standard / sRGB / Movie / DICOM / User 1 / User 2

Color Adjustment

Color Temperature, Color Balance, Color Tint

Screen Color Correction

Light Yellow, Pink, Light Green, Blue, Blackboard

Mounting

Front Table, Rear Table, Front Ceiling, Rear Ceiling

Adjustable Feet

Front: 2 (angle of elevation of up to 4.5°)

Image Signals

Scanning Frequency

V: 24Hz - 119.989 Hz, H: 15.73 kHz - 101.563 kHz

Analog PC Input

WUXGA / WSXGA+ / UXGA / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA / MAC *3

Digital PC Input

WUXGA / WSXGA+ / UXGA / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA *3

Component Video Input

1080p / 1080i / 720p / 576p / 480p / 576i / 480i

Digital Video Input

1080p / 1080i / 720p / 576p / 480p

Dot Clock

157.500 MHz

MHL Input

1080p / 1080i / 720p / 576p / 480p / 576i / 480i

Video Input/ S-video Input

NTSC / PAL / SECAM / NTSC4.43 / PAL-M / PAL-N / PAL-60

Terminals

Dsub15

Analog PC / Componet Video Input (x2), Analog PC / Componet Video Output (x1)

HDMI

Digital PC / Digtal Video Input

HDMI/MHL

Digital PC / Digtal Video / MHL Input

Mini DIN4

S-video Input

RCA x3

Video Input / Audio-L / Audio-R

RJ-45

Network Connection (100BASE-TX / 10BASE -T) HDBaseT Input

Dsub9 (Control)

RS-232C

USB Type A

Power Out

USB Mini B

Service Port

Mini Jack

Audio Input (x1), Audio Output (x1)

Remote Control

Wireless Remote

IR

Built-In Sound

Internal Speaker

10W, Monaural

Lamp

Type

Super-high Pressure Lamp

Life

2000H/2500H (Lamp mode: Normal/Eco)*5

Power

370/296W *2

Rating

Fan Noise

36/33 dB *2

Power Consumption

500/400W *2

Standby Power Consumption

3.0/0.5W *3

Power Voltage

AC100 - 240V : 50/60Hz

Operating Temperature

32°F - 104°F (RH: 10 - 80%)*4

Dimensions

W: 18.3" x D: 10.3" x H: 4.8"

Weight

11.9 lbs.

Notes

*1: Calculated value for 100" image

*2: Lamp Mode is Normal/ Eco. Brightness in Eco mode is only a caluculated value and is not guaranteed as specification

*3: Stand by LAN function is on/off

*4: Non-consending

*5: These values do not guarantee the operation life of lamps

† Prices and specifications subject to change without notice. Actual prices are determined by individual dealers and may vary.