REALiS WUX6010 D Pro AV Projector

REALiS WUX6010 D Pro AV

In addition to delivering 6000-lumens and WUXGA (1920 x 1200) high-resolution, the Canon REALiS WUX6010 projector offers a DICOM Simulation Mode for the display of monochrome digital X-rays, CAT scans, and MRI's with accurate color and precise detail. This special mode simulates the results of devices compliant with the Digital Imaging and Communications in Medicine (DICOM) Part 14 standard. For added flexibility, within this mode users can select from either blue or clear base and can further adjust the color temperature according to their individual preferences.

The REALiS WUX6010 D integrates Canon's unique LCOS (Liquid Crystal on Silicon) display technology with five different interchangeable Genuine Canon projection lenses to match a variety of screen sizes and display environments. A choice of multiple image-mode settings and adjustments, a powered horizontal and vertical lens-shift feature for installation convenience, a simplified maintenance design, advanced Professional Calibration settings (including Edge Blending), extensive connectivity (including HDBaseT,HDMI, DVI-I, and RJ-45 ports), and compatibility with PJLink and Crestron and AMX systems all combine in the Canon REALiS WUX6010 D Installation LCOS Projector to deliver a bright, versatile display solution.

These capabilities combine to make the REALiS WUX6010 D Pro AV Installation LCOS Projector an ideal solution for those in the medical education and training fields, or other specialized applications like black and white photography where an expanded range of gamma adjustment is required.

Manufacturer Part Number
0867C009
EAN/UPC
0660685150560,660685150560
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications

Imaging Device

0.71" LCOS Reflective LCD panel x3

Aspect Ratio

16:10

Native Resolution

1920 x 1200 (WUXGA)

Brightness

6000 Lumens (Normal) / 4660 Lumens (Power Saver) *1*3

Contrast

2000:1 *1*4

Digital Keystone (Vertical)

V±20, H±20° *1

Uniformity

88% *1

Zoom

Powered

Focus

Powered

Lens Shift

Motorized

Image Adjustments

Image Mode

Standard / Presentation / Dynamic / Video / Cinema / Photo / sRGB / Vivid Photo / DICOM SIM / User 1 / User 2 / User 3 / User 4 / User 5

Color Adjustment

Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)

Wall Color Correction

Normal / Greenboard / Adjust (custom)

Mounting

360° projection

Tilt Angle

Bottom Front Feet: 2 places (Max. angles: 6° elevation)

Input Signals

Scanning Frequency

H: 27  ~ 75 kHz, V: 24 ~ 60Hz

Analog PC Input

WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA

Digital PC Input

WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA

Component Video Input

1080p / 1080i / 720p / 576p / 576i / 480p / 480i

Digital Video Input

1080p / 1080i / 720p / 576p / 480p

Dot Clock

162MHz or less

Terminals

DVI-I

Digital PC/Analog PC Input

HDMI

Digital PC/Digital Video Input (supports deep color)

Mini Dsub 15

Analog PC/Component Video Input

Mini Jack x3

Audio Input x2, Audio Output x1

Mini Jack x1

Connecting Wired Remote

Dsub9

RS-232C Connection

USB type A

USB Connection

RJ-45

Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

RJ-45 (HDBaseT)

HDBaseT Input (Image, Audio, Control Signal and Network)

Remote Control

Wireless Remote

Wireless Infrared (supplied) or Wired (optional)

Built-In Sound

Internal Amplifier

5W, Mono

Lamp

Type

340-NSHA lamp

Life

3000 Hours Full Power / 4000 Hours Power Saver

Power

340/264 W

Ratings

Fan Noise

40dB (Full Power) / 36dB (Power Saver) *3

Power Consumption

465W/370 W *3

Standby Power

2.0 ~ 0.3W *6

Power Voltage

AC 100 ~ 240V, 50/60 Hz

Operating Temperature

32°F - 104°F (0°C -40°C) (20% RH -85%RH)

Storage Temperature

-22°F - 140°F (-30°C - 60°C)

Dimensions (W x H x D)

W: 14.96”(380 mm), H: 6.69”(170mm), D: 16.92”(430 mm) (including protrusion)

Weight

18.73 lbs.

Projector Warranty

3 Years parts and labor

Lamp Warranty

120 Days

 

Notes

 

*1: When using the optional projection lens RS-IL01ST (projection lens sold separately)

*2: Calculated value for 100” image

*3: When the lamp mode is in full power mode/Power Saver mode; value for Power Saver mode is a calculated value thus cannot be guaranteed as specifications

*4: When the Lamp Control function is ON

*5: When the Network Function is ON but Eco Mode OFF

*6: Varies depending on the combination of the HDBaseT and network settings

† Prices and specifications subject to change without notice. Actual prices are determined by individual dealers and may vary.