4-Port Gigabit Switch with SFP Slot

TRENDnet’s metal housing 4-Port Gigabit Switch with SFP Slot, model TEG-S51SFP, provides performance, proven reliability, and flexible extension of your Gigabit network. This fanless unmanaged desktop switch offers a total switching capacity of 10 Gbps combined with the flexibility of fiber networking. 802.1p QoS maintains your voice and video priority throughout the network. Magnetic mounting kit for easy and flexible setups.

Manufacturer Part Number
TEG-S51SFP
EAN/UPC
0710931140309,710931140309
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1p
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3az
  • Device Interfaces
4 x Gigabit Ethernet ports
  • 1 x SFP slot
  • LED indicators
  • Wall Mount
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Data RAM Buffer: 128 KB
  • Switch Fabric: 10 Gbps
  • MAC Address Table: 2K entries
  • Jumbo Frame: 9 KB
  • Forwarding rate: 7.44 Mpps (64-byte packet size)
Special Feature
  • Rugged metal enclosure with magnet mount
  • Gigabit SFP slot
Power
  • Input: 100 – 240 V AC, 50 / 60 Hz
  • Output: 5 V DC, 1 A
  • Max. consumption: 0.8 Watts
MTBF: 1,033,343 hours

Operating Temperature: 0 – 40 °C (32 – 104 °F)

Operating Humidity: Max. 90% non-condensing

Dimensions: 147 x 105 x 28 mm (5.8 x 4.1 x 1.1 in.)

Weight: 434 g (15.3 oz)

Certifications:
  • CE
  • FCC
Warranty: 3 year limited