RX-4508 200W AM/FM Stereo Receiver with Bluetooth

Manufacturer Part Number
RX4508
EAN/UPC
8801102856296
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Feature

  • Stereo 100W High Power Output
  • AM/FM Stereo Tuner
  • Phono Input
  • Speaker A/B Selector
  • Bluetooth Audio Streaming

Tuner Feature

  • Quartz PLL Synthesized Digital Tuning
  • Auto Scan & Memory
  • Preset Scan for Quick Search
  • 30 Station Presets
  • RDS Function (Europe Version)

Bluetooth

  • v3.0 (A2DP, AVRCP/aptX)
  • aptX audio codec support 
  • Audio Streaming 
  • Pairing ID : RX-4508

Amplifier Feature

  • Discrete Amplifier Stage (DAS)
  • 100W + 100W  (40Hz~20kHz/8Ω/1%)

Audio/Video Feature

  • 3Audio Input & 2 Output
  • AM/FM Tuner
  • Tone Direct
  • Bass/Treble Control
  • Balance Control

General Feature

  • Headphone Output Jack
  • Digital Encoder Volume Control
  • Fluorescent Display
  • System illumination Control
  • Sleep Timer
  • Dimensions (W x H x D) : 435 x 141 x 375 mm
  • Weight (Net) : 7.4kg